Vishay Intertechnology, Inc. Metal Film Resistors - CMF606R8100FKEK

Description
Metal Film Resistors - Through Hole 6.81ohm 1% 100PPM 1/2W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 6.81ohm 1% 100PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF606R8100FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF606R8100FKEK
Metal Film Resistors - CMF606R8100FKEK
Metal Film Resistors - Through Hole 6.81ohm 1% 100PPM 1/2W

Metal Film Resistors - Through Hole 6.81ohm 1% 100PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF606R8100FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R8100FKEK-ND
Through Hole Resistors CMF606R8100FKEK-ND
6.81 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606R8100FKEK CMF606R8100FKEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details