Vishay Intertechnology, Inc. RES 6.81 OHM 1W 1% AXIAL CMF606R8100FKEB70

Description
RES 6.81ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 1W 1% AXIAL - CMF606R8100FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1W 1% AXIAL
CMF606R8100FKEB70
RES 6.81 OHM 1W 1% AXIAL CMF606R8100FKEB70
RES 6.81ohm 1W 1% AXIAL

RES 6.81ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606R8100FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R8100FKEB70-ND
Through Hole Resistors CMF606R8100FKEB70-ND
6.81 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606R8100FKEB70 CMF606R8100FKEB70-ND
Product Name RES 6.81 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers