Vishay Intertechnology, Inc. RES 6.81 OHM 1W 1% AXIAL CMF606R8100FKEA70

Description
RES 6.81ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 1W 1% AXIAL - CMF606R8100FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1W 1% AXIAL
CMF606R8100FKEA70
RES 6.81 OHM 1W 1% AXIAL CMF606R8100FKEA70
RES 6.81ohm 1W 1% AXIAL

RES 6.81ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606R8100FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R8100FKEA70-ND
Through Hole Resistors CMF606R8100FKEA70-ND
6.81 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606R8100FKEA70 CMF606R8100FKEA70-ND
Product Name RES 6.81 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details