6.65 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 6.65ohm 1W 1% AXIAL
Resistor,Metal Film,6.65Ohms,500WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF606R6500FKR6-ND | CMF606R6500FKR6 | 42C1832 |
| Product Name | Through Hole Resistors | RES 6.65 OHM 1W 1% AXIAL | Resistor,metal Film,6.65Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 6.65 ohms | 6.65 ohms |