Vishay Intertechnology, Inc. Through Hole Resistors CMF606R4900FKR6

Description
6.49 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.49 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF606R4900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R4900FKR6-ND
Through Hole Resistors CMF606R4900FKR6-ND
6.49 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.49 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.49 OHM 1W 1% AXIAL - CMF606R4900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 1W 1% AXIAL
CMF606R4900FKR6
RES 6.49 OHM 1W 1% AXIAL CMF606R4900FKR6
RES 6.49ohm 1W 1% AXIAL

RES 6.49ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,6.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1829 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1829
Resistor,metal Film,6.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1829
Resistor,Metal Film,6.49Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.49Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF606R4900FKR6-ND CMF606R4900FKR6 42C1829
Product Name Through Hole Resistors RES 6.49 OHM 1W 1% AXIAL Resistor,metal Film,6.49Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.49 ohms 6.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details