Vishay Intertechnology, Inc. RES 6.34 OHM 1W 1% AXIAL CMF606R3400FKR6

Description
RES 6.34ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.34ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34 OHM 1W 1% AXIAL - CMF606R3400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 1W 1% AXIAL
CMF606R3400FKR6
RES 6.34 OHM 1W 1% AXIAL CMF606R3400FKR6
RES 6.34ohm 1W 1% AXIAL

RES 6.34ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606R3400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R3400FKR6-ND
Through Hole Resistors CMF606R3400FKR6-ND
6.34 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.34 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.34Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1826 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.34Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1826
Resistor,metal Film,6.34Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1826
Resistor,Metal Film,6.34Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.34Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF606R3400FKR6 CMF606R3400FKR6-ND 42C1826
Product Name RES 6.34 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.34Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details