Vishay Intertechnology, Inc. RES 6.34 OHM 1W 1% AXIAL CMF606R3400FKEB

Description
RES 6.34ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.34ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34 OHM 1W 1% AXIAL - CMF606R3400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34 OHM 1W 1% AXIAL
CMF606R3400FKEB
RES 6.34 OHM 1W 1% AXIAL CMF606R3400FKEB
RES 6.34ohm 1W 1% AXIAL

RES 6.34ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606R3400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R3400FKEB-ND
Through Hole Resistors CMF606R3400FKEB-ND
6.34 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.34 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606R3400FKEB CMF606R3400FKEB-ND
Product Name RES 6.34 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.34 ohms 6.34 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers