Vishay Intertechnology, Inc. Through Hole Resistors CMF606R1900FKR6

Description
6.19 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.19 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF606R1900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R1900FKR6-ND
Through Hole Resistors CMF606R1900FKR6-ND
6.19 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.19 OHM 1W 1% AXIAL - CMF606R1900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1W 1% AXIAL
CMF606R1900FKR6
RES 6.19 OHM 1W 1% AXIAL CMF606R1900FKR6
RES 6.19ohm 1W 1% AXIAL

RES 6.19ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,6.19Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1823 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.19Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1823
Resistor,metal Film,6.19Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1823
Resistor,Metal Film,6.19Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.19Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF606R1900FKR6-ND CMF606R1900FKR6 42C1823
Product Name Through Hole Resistors RES 6.19 OHM 1W 1% AXIAL Resistor,metal Film,6.19Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.19 ohms 6.19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details