Vishay Intertechnology, Inc. RES 6.04 OHM 1W 1% AXIAL CMF606R0400FKEB

Description
RES 6.04ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04 OHM 1W 1% AXIAL - CMF606R0400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 1W 1% AXIAL
CMF606R0400FKEB
RES 6.04 OHM 1W 1% AXIAL CMF606R0400FKEB
RES 6.04ohm 1W 1% AXIAL

RES 6.04ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606R0400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R0400FKEB-ND
Through Hole Resistors CMF606R0400FKEB-ND
6.04 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606R0400FKEB CMF606R0400FKEB-ND
Product Name RES 6.04 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details