Vishay Intertechnology, Inc. Through Hole Resistors CMF606R0400FKBF

Description
6.04 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.04 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF606R0400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606R0400FKBF-ND
Through Hole Resistors CMF606R0400FKBF-ND
6.04 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF606R0400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF606R0400FKBF
Metal Film Resistors - CMF606R0400FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,6.04Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1818 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.04Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1818
Resistor,metal Film,6.04Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1818
Resistor,Metal Film,6.04Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.04Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF606R0400FKBF-ND CMF606R0400FKBF 42C1818
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,6.04Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 6.04 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details