Vishay Intertechnology, Inc. RES 6.65M OHM 1W 1% AXIAL CMF606M6500FHBF

Description
RES 6.65Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65M OHM 1W 1% AXIAL - CMF606M6500FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65M OHM 1W 1% AXIAL
CMF606M6500FHBF
RES 6.65M OHM 1W 1% AXIAL CMF606M6500FHBF
RES 6.65Mohm 1W 1% AXIAL

RES 6.65Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606M6500FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606M6500FHBF-ND
Through Hole Resistors CMF606M6500FHBF-ND
6.65 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606M6500FHBF CMF606M6500FHBF-ND
Product Name RES 6.65M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.65E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details