Vishay Intertechnology, Inc. RES 6.19M OHM 1W 1% AXIAL CMF606M1900FKBF

Description
RES 6.19Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19M OHM 1W 1% AXIAL - CMF606M1900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19M OHM 1W 1% AXIAL
CMF606M1900FKBF
RES 6.19M OHM 1W 1% AXIAL CMF606M1900FKBF
RES 6.19Mohm 1W 1% AXIAL

RES 6.19Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606M1900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606M1900FKBF-ND
Through Hole Resistors CMF606M1900FKBF-ND
6.19 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF606M1900FKBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF606M1900FKBF
Through Hole Resistors CMF606M1900FKBF
RES 6.19M OHM 1W 1% AXIAL

RES 6.19M OHM 1W 1% AXIAL

Supplier's Site Datasheet
Resistor,metal Film,6.19Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1811 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.19Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1811
Resistor,metal Film,6.19Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1811
Resistor,Metal Film,6.19MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.19MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF606M1900FKBF CMF606M1900FKBF-ND CMF606M1900FKBF 42C1811
Product Name RES 6.19M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors Resistor,metal Film,6.19Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6.19E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details