Vishay Intertechnology, Inc. RES 6.04M OHM 1W 1% AXIAL CMF606M0400FKEK

Description
RES 6.04Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04M OHM 1W 1% AXIAL - CMF606M0400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04M OHM 1W 1% AXIAL
CMF606M0400FKEK
RES 6.04M OHM 1W 1% AXIAL CMF606M0400FKEK
RES 6.04Mohm 1W 1% AXIAL

RES 6.04Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606M0400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606M0400FKEK-ND
Through Hole Resistors CMF606M0400FKEK-ND
6.04 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF606M0400FKEK - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF606M0400FKEK
Through Hole Resistors CMF606M0400FKEK
RES 6.04M OHM 1W 1% AXIAL

RES 6.04M OHM 1W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF606M0400FKEK CMF606M0400FKEK-ND CMF606M0400FKEK
Product Name RES 6.04M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6.04E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers