Vishay Intertechnology, Inc. RES 6.04M OHM 1W 1% AXIAL CMF606M0400FKBF

Description
RES 6.04Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04M OHM 1W 1% AXIAL - CMF606M0400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04M OHM 1W 1% AXIAL
CMF606M0400FKBF
RES 6.04M OHM 1W 1% AXIAL CMF606M0400FKBF
RES 6.04Mohm 1W 1% AXIAL

RES 6.04Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606M0400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606M0400FKBF-ND
Through Hole Resistors CMF606M0400FKBF-ND
6.04 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF606M0400FKBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF606M0400FKBF
Through Hole Resistors CMF606M0400FKBF
RES 6.04M OHM 1W 1% AXIAL

RES 6.04M OHM 1W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF606M0400FKBF CMF606M0400FKBF-ND CMF606M0400FKBF
Product Name RES 6.04M OHM 1W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6.04E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details