Vishay Intertechnology, Inc. RES 6.81K OHM 1W 1% AXIAL CMF606K8100FKRE

Description
RES 6.81Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1W 1% AXIAL - CMF606K8100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1W 1% AXIAL
CMF606K8100FKRE
RES 6.81K OHM 1W 1% AXIAL CMF606K8100FKRE
RES 6.81Kohm 1W 1% AXIAL

RES 6.81Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K8100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K8100FKRE-ND
Through Hole Resistors CMF606K8100FKRE-ND
6.81 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606K8100FKRE CMF606K8100FKRE-ND
Product Name RES 6.81K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details