Vishay Intertechnology, Inc. RES 6.81K OHM 1W 1% AXIAL CMF606K8100FKR670

Description
RES 6.81Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1W 1% AXIAL - CMF606K8100FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1W 1% AXIAL
CMF606K8100FKR670
RES 6.81K OHM 1W 1% AXIAL CMF606K8100FKR670
RES 6.81Kohm 1W 1% AXIAL

RES 6.81Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K8100FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K8100FKR670-ND
Through Hole Resistors CMF606K8100FKR670-ND
6.81 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606K8100FKR670 CMF606K8100FKR670-ND
Product Name RES 6.81K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers