Vishay Intertechnology, Inc. RES 6.81K OHM 1W 0.25% AXIAL CMF606K8100CHRE

Description
RES 6.81Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1W 0.25% AXIAL - CMF606K8100CHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1W 0.25% AXIAL
CMF606K8100CHRE
RES 6.81K OHM 1W 0.25% AXIAL CMF606K8100CHRE
RES 6.81Kohm 1W 0.25% AXIAL

RES 6.81Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K8100CHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K8100CHRE-ND
Through Hole Resistors CMF606K8100CHRE-ND
6.81 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606K8100CHRE CMF606K8100CHRE-ND
Product Name RES 6.81K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers