Vishay Intertechnology, Inc. RES 6.81K OHM 1W 0.25% AXIAL CMF606K8100CEEB

Description
RES 6.81Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1W 0.25% AXIAL - CMF606K8100CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1W 0.25% AXIAL
CMF606K8100CEEB
RES 6.81K OHM 1W 0.25% AXIAL CMF606K8100CEEB
RES 6.81Kohm 1W 0.25% AXIAL

RES 6.81Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K8100CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K8100CEEB-ND
Through Hole Resistors CMF606K8100CEEB-ND
6.81 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606K8100CEEB CMF606K8100CEEB-ND
Product Name RES 6.81K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers