Vishay Intertechnology, Inc. Metal Film Resistors - CMF606K8100CEEA

Description
Metal Film Resistors - Through Hole CMF-60 6.81K .25% T-9 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 6.81K .25% T-9 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF606K8100CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF606K8100CEEA
Metal Film Resistors - CMF606K8100CEEA
Metal Film Resistors - Through Hole CMF-60 6.81K .25% T-9 EA e3

Metal Film Resistors - Through Hole CMF-60 6.81K .25% T-9 EA e3

Supplier's Site
Through Hole Resistors - CMF606K8100CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K8100CEEA-ND
Through Hole Resistors CMF606K8100CEEA-ND
6.81 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.81K OHM 1W 0.25% AXIAL - 866-CMF606K8100CEEA - Utmel Electronic Limited
Hong Kong, China
RES 6.81K OHM 1W 0.25% AXIAL
866-CMF606K8100CEEA
RES 6.81K OHM 1W 0.25% AXIAL 866-CMF606K8100CEEA
RES 6.81K OHM 1W 0.25% AXIAL

RES 6.81K OHM 1W 0.25% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF606K8100CEEA CMF606K8100CEEA-ND 866-CMF606K8100CEEA
Product Name Metal Film Resistors - Through Hole Resistors RES 6.81K OHM 1W 0.25% AXIAL
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details