Vishay Intertechnology, Inc. RES 6.81K OHM 1W 0.1% AXIAL CMF606K8100BHEB

Description
RES 6.81Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1W 0.1% AXIAL - CMF606K8100BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1W 0.1% AXIAL
CMF606K8100BHEB
RES 6.81K OHM 1W 0.1% AXIAL CMF606K8100BHEB
RES 6.81Kohm 1W 0.1% AXIAL

RES 6.81Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K8100BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K8100BHEB-ND
Through Hole Resistors CMF606K8100BHEB-ND
6.81 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.81 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606K8100BHEB CMF606K8100BHEB-ND
Product Name RES 6.81K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers