Vishay Intertechnology, Inc. RES 6.8K OHM 1W 0.5% AXIAL CMF606K8000DERE

Description
RES 6.8Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 1W 0.5% AXIAL - CMF606K8000DERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 1W 0.5% AXIAL
CMF606K8000DERE
RES 6.8K OHM 1W 0.5% AXIAL CMF606K8000DERE
RES 6.8Kohm 1W 0.5% AXIAL

RES 6.8Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K8000DERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K8000DERE-ND
Through Hole Resistors CMF606K8000DERE-ND
6.8 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.8 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606K8000DERE CMF606K8000DERE-ND
Product Name RES 6.8K OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details