Vishay Intertechnology, Inc. RES 6.65K OHM 1W 1% AXIAL CMF606K6500FKR670

Description
RES 6.65Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1W 1% AXIAL - CMF606K6500FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1W 1% AXIAL
CMF606K6500FKR670
RES 6.65K OHM 1W 1% AXIAL CMF606K6500FKR670
RES 6.65Kohm 1W 1% AXIAL

RES 6.65Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K6500FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K6500FKR670-ND
Through Hole Resistors CMF606K6500FKR670-ND
6.65 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606K6500FKR670 CMF606K6500FKR670-ND
Product Name RES 6.65K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details