Vishay Intertechnology, Inc. RES 6.65K OHM 1W 1% AXIAL CMF606K6500FKEB70

Description
RES 6.65Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1W 1% AXIAL - CMF606K6500FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1W 1% AXIAL
CMF606K6500FKEB70
RES 6.65K OHM 1W 1% AXIAL CMF606K6500FKEB70
RES 6.65Kohm 1W 1% AXIAL

RES 6.65Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K6500FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K6500FKEB70-ND
Through Hole Resistors CMF606K6500FKEB70-ND
6.65 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.65 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606K6500FKEB70 CMF606K6500FKEB70-ND
Product Name RES 6.65K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details