Vishay Intertechnology, Inc. RES 6.4K OHM 1W 0.1% AXIAL CMF606K4000BEEB

Description
RES 6.4Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.4Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.4K OHM 1W 0.1% AXIAL - CMF606K4000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.4K OHM 1W 0.1% AXIAL
CMF606K4000BEEB
RES 6.4K OHM 1W 0.1% AXIAL CMF606K4000BEEB
RES 6.4Kohm 1W 0.1% AXIAL

RES 6.4Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K4000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K4000BEEB-ND
Through Hole Resistors CMF606K4000BEEB-ND
6.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.4 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606K4000BEEB CMF606K4000BEEB-ND
Product Name RES 6.4K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details