Vishay Intertechnology, Inc. RES 6.26K OHM 1W 0.1% AXIAL CMF606K2600BHR6

Description
RES 6.26Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.26Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.26K OHM 1W 0.1% AXIAL - CMF606K2600BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.26K OHM 1W 0.1% AXIAL
CMF606K2600BHR6
RES 6.26K OHM 1W 0.1% AXIAL CMF606K2600BHR6
RES 6.26Kohm 1W 0.1% AXIAL

RES 6.26Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K2600BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K2600BHR6-ND
Through Hole Resistors CMF606K2600BHR6-ND
6.26 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.26 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,62.6Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1778 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,62.6Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
42C1778
Resistor,metal Film,62.6Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 42C1778
Resistor,Metal Film,62.6KOhms,500WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,62.6KOhms,500WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF606K2600BHR6 CMF606K2600BHR6-ND 42C1778
Product Name RES 6.26K OHM 1W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,62.6Kohms,500Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6260 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details