Vishay Intertechnology, Inc. Through Hole Resistors CMF606K1900FKRE

Description
6.19 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.19 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF606K1900FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K1900FKRE-ND
Through Hole Resistors CMF606K1900FKRE-ND
6.19 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 6.19K OHM 1W 1% AXIAL - CMF606K1900FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1W 1% AXIAL
CMF606K1900FKRE
RES 6.19K OHM 1W 1% AXIAL CMF606K1900FKRE
RES 6.19Kohm 1W 1% AXIAL

RES 6.19Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF606K1900FKRE-ND CMF606K1900FKRE
Product Name Through Hole Resistors RES 6.19K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers