Vishay Intertechnology, Inc. RES 6.19K OHM 1W 1% AXIAL CMF606K1900FKBF70

Description
RES 6.19Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1W 1% AXIAL - CMF606K1900FKBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1W 1% AXIAL
CMF606K1900FKBF70
RES 6.19K OHM 1W 1% AXIAL CMF606K1900FKBF70
RES 6.19Kohm 1W 1% AXIAL

RES 6.19Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K1900FKBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K1900FKBF70-ND
Through Hole Resistors CMF606K1900FKBF70-ND
6.19 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.19 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,61.9Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1776 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,61.9Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1776
Resistor,metal Film,61.9Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1776
Resistor,Metal Film,61.9KOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,61.9KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF606K1900FKBF70 CMF606K1900FKBF70-ND 42C1776
Product Name RES 6.19K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,61.9Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers