Metal Film Resistors - Through Hole
CMF60, 6.19 kOhm, +/- 0.1 Percent, 25 ppm
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF606K1900BEWF | 42C1772 |
| Product Name | Metal Film Resistors - | Cmf60, 6.19 Kohm, +/0.1 Percent, 25 Ppm Vishay |
| Technology / Construction | MetalFilm |