Vishay Intertechnology, Inc. RES 6.04K OHM 1W 0.1% AXIAL CMF606K0400BHR6

Description
RES 6.04Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1W 0.1% AXIAL - CMF606K0400BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1W 0.1% AXIAL
CMF606K0400BHR6
RES 6.04K OHM 1W 0.1% AXIAL CMF606K0400BHR6
RES 6.04Kohm 1W 0.1% AXIAL

RES 6.04Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF606K0400BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K0400BHR6-ND
Through Hole Resistors CMF606K0400BHR6-ND
6.04 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606K0400BHR6 CMF606K0400BHR6-ND
Product Name RES 6.04K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details