Vishay Intertechnology, Inc. Metal Film Resistors - CMF606K0400BHEB

Description
Metal Film Resistors - Through Hole CMF-60 6.04K .1% T-2 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 6.04K .1% T-2 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF606K0400BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF606K0400BHEB
Metal Film Resistors - CMF606K0400BHEB
Metal Film Resistors - Through Hole CMF-60 6.04K .1% T-2 EB e3

Metal Film Resistors - Through Hole CMF-60 6.04K .1% T-2 EB e3

Supplier's Site
Through Hole Resistors - CMF606K0400BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF606K0400BHEB-ND
Through Hole Resistors CMF606K0400BHEB-ND
6.04 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

6.04 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF606K0400BHEB CMF606K0400BHEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers