Vishay Intertechnology, Inc. RES 69.8 OHM 1W 1% AXIAL CMF6069R800FKRE

Description
RES 69.8ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 1W 1% AXIAL - CMF6069R800FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1W 1% AXIAL
CMF6069R800FKRE
RES 69.8 OHM 1W 1% AXIAL CMF6069R800FKRE
RES 69.8ohm 1W 1% AXIAL

RES 69.8ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6069R800FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6069R800FKRE-ND
Through Hole Resistors CMF6069R800FKRE-ND
69.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

69.8 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6069R800FKRE CMF6069R800FKRE-ND
Product Name RES 69.8 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers