Vishay Intertechnology, Inc. RES 698 OHM 1W 1% AXIAL CMF60698R00FLEA

Description
RES 698ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 698ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1W 1% AXIAL - CMF60698R00FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1W 1% AXIAL
CMF60698R00FLEA
RES 698 OHM 1W 1% AXIAL CMF60698R00FLEA
RES 698ohm 1W 1% AXIAL

RES 698ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60698R00FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60698R00FLEA-ND
Through Hole Resistors CMF60698R00FLEA-ND
698 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

698 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60698R00FLEA CMF60698R00FLEA-ND
Product Name RES 698 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details