Vishay Intertechnology, Inc. Through Hole Resistors CMF60698K00FKR6

Description
698 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
698 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60698K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60698K00FKR6-ND
Through Hole Resistors CMF60698K00FKR6-ND
698 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

698 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60698K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60698K00FKR6
Metal Film Resistors - CMF60698K00FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,6.98Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C2004 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.98Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C2004
Resistor,metal Film,6.98Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C2004
Resistor,Metal Film,6.98MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,6.98MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60698K00FKR6-ND CMF60698K00FKR6 42C2004
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,6.98Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details