Vishay Intertechnology, Inc. RES 698K OHM 1W 1% AXIAL CMF60698K00FKEK

Description
RES 698Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 698Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698K OHM 1W 1% AXIAL - CMF60698K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698K OHM 1W 1% AXIAL
CMF60698K00FKEK
RES 698K OHM 1W 1% AXIAL CMF60698K00FKEK
RES 698Kohm 1W 1% AXIAL

RES 698Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60698K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60698K00FKEK-ND
Through Hole Resistors CMF60698K00FKEK-ND
698 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

698 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60698K00FKEK CMF60698K00FKEK-ND
Product Name RES 698K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers