Vishay Intertechnology, Inc. RES 690K OHM 1W 0.1% AXIAL CMF60690K00BEEK

Description
RES 690Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 690Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 690K OHM 1W 0.1% AXIAL - CMF60690K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 690K OHM 1W 0.1% AXIAL
CMF60690K00BEEK
RES 690K OHM 1W 0.1% AXIAL CMF60690K00BEEK
RES 690Kohm 1W 0.1% AXIAL

RES 690Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60690K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60690K00BEEK-ND
Through Hole Resistors CMF60690K00BEEK-ND
690 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

690 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60690K00BEEK CMF60690K00BEEK-ND
Product Name RES 690K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 690000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details