Vishay Intertechnology, Inc. RES 68.1 OHM 1W 1% AXIAL CMF6068R100FKRE

Description
RES 68.1ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1W 1% AXIAL - CMF6068R100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1W 1% AXIAL
CMF6068R100FKRE
RES 68.1 OHM 1W 1% AXIAL CMF6068R100FKRE
RES 68.1ohm 1W 1% AXIAL

RES 68.1ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6068R100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6068R100FKRE-ND
Through Hole Resistors CMF6068R100FKRE-ND
68.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6068R100FKRE CMF6068R100FKRE-ND
Product Name RES 68.1 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details