Vishay Intertechnology, Inc. Metal Film Resistors - CMF6068R100FHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6068R100FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6068R100FHR6
Metal Film Resistors - CMF6068R100FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6068R100FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6068R100FHR6-ND
Through Hole Resistors CMF6068R100FHR6-ND
68.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,68.1Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1971 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,68.1Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1971
Resistor,metal Film,68.1Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1971
Resistor,Metal Film,68.1Ohms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,68.1Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6068R100FHR6 CMF6068R100FHR6-ND 42C1971
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,68.1Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details