Vishay Intertechnology, Inc. RES 68.1K OHM 1W 0.1% AXIAL CMF6068K100BEBF

Description
RES 68.1Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1W 0.1% AXIAL - CMF6068K100BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1W 0.1% AXIAL
CMF6068K100BEBF
RES 68.1K OHM 1W 0.1% AXIAL CMF6068K100BEBF
RES 68.1Kohm 1W 0.1% AXIAL

RES 68.1Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF6068K100BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF6068K100BEBF-ND
Through Hole Resistors 541-CMF6068K100BEBF-ND
68.1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68.1 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6068K100BEBF 541-CMF6068K100BEBF-ND
Product Name RES 68.1K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers