Vishay Intertechnology, Inc. RES 68K OHM 1W 1% AXIAL CMF6068K000FKR6

Description
RES 68Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1W 1% AXIAL - CMF6068K000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1W 1% AXIAL
CMF6068K000FKR6
RES 68K OHM 1W 1% AXIAL CMF6068K000FKR6
RES 68Kohm 1W 1% AXIAL

RES 68Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6068K000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6068K000FKR6-ND
Through Hole Resistors CMF6068K000FKR6-ND
68 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 68 Kohm, +/1 Percent, 100 Ppm Vishay - 42C1959 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 68 Kohm, +/1 Percent, 100 Ppm Vishay
42C1959
Cmf60, 68 Kohm, +/1 Percent, 100 Ppm Vishay 42C1959
CMF60, 68 kOhm, +/- 1 Percent, 100 ppm

CMF60, 68 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6068K000FKR6 CMF6068K000FKR6-ND 42C1959
Product Name RES 68K OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 68 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers