Vishay Intertechnology, Inc. RES 68K OHM 1W 1% AXIAL CMF6068K000FKEK

Description
RES 68Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1W 1% AXIAL - CMF6068K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1W 1% AXIAL
CMF6068K000FKEK
RES 68K OHM 1W 1% AXIAL CMF6068K000FKEK
RES 68Kohm 1W 1% AXIAL

RES 68Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6068K000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6068K000FKEK-ND
Through Hole Resistors CMF6068K000FKEK-ND
68 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6068K000FKEK CMF6068K000FKEK-ND
Product Name RES 68K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers