Vishay Intertechnology, Inc. Through Hole Resistors CMF6068K000FKBF

Description
68 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
68 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6068K000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6068K000FKBF-ND
Through Hole Resistors CMF6068K000FKBF-ND
68 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 68K OHM 1W 1% AXIAL - CMF6068K000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1W 1% AXIAL
CMF6068K000FKBF
RES 68K OHM 1W 1% AXIAL CMF6068K000FKBF
RES 68Kohm 1W 1% AXIAL

RES 68Kohm 1W 1% AXIAL

Supplier's Site
Cmf60, 68 Kohm, +/1 Percent, 100 Ppm Vishay - 67C2399 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 68 Kohm, +/1 Percent, 100 Ppm Vishay
67C2399
Cmf60, 68 Kohm, +/1 Percent, 100 Ppm Vishay 67C2399
CMF60, 68 kOhm, +/- 1 Percent, 100 ppm

CMF60, 68 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6068K000FKBF-ND CMF6068K000FKBF 67C2399
Product Name Through Hole Resistors RES 68K OHM 1W 1% AXIAL Cmf60, 68 Kohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details