Vishay Intertechnology, Inc. RES 68K OHM 1W 0.5% AXIAL CMF6068K000DER6

Description
RES 68Kohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1W 0.5% AXIAL - CMF6068K000DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1W 0.5% AXIAL
CMF6068K000DER6
RES 68K OHM 1W 0.5% AXIAL CMF6068K000DER6
RES 68Kohm 1W 0.5% AXIAL

RES 68Kohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF6068K000DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6068K000DER6-ND
Through Hole Resistors CMF6068K000DER6-ND
68 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 kOhms ±0.5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 68 Kohm, +/0.5 Percent, 25 Ppm Vishay - 42C1956 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 68 Kohm, +/0.5 Percent, 25 Ppm Vishay
42C1956
Cmf60, 68 Kohm, +/0.5 Percent, 25 Ppm Vishay 42C1956
CMF60, 68 kOhm, +/- 0.5 Percent, 25 ppm

CMF60, 68 kOhm, +/- 0.5 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6068K000DER6 CMF6068K000DER6-ND 42C1956
Product Name RES 68K OHM 1W 0.5% AXIAL Through Hole Resistors Cmf60, 68 Kohm, +/0.5 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers