Vishay Intertechnology, Inc. Metal Film Resistors - CMF6068K000BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF6068K000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF6068K000BER6
Metal Film Resistors - CMF6068K000BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF6068K000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6068K000BER6-ND
Through Hole Resistors CMF6068K000BER6-ND
68 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 68 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1953 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 68 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1953
Cmf60, 68 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1953
CMF60, 68 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 68 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6068K000BER6 CMF6068K000BER6-ND 42C1953
Product Name Metal Film Resistors - Through Hole Resistors Cmf60, 68 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details