Vishay Intertechnology, Inc. RES 68K OHM 1W 0.1% AXIAL CMF6068K000BEBF

Description
RES 68Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 68Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68K OHM 1W 0.1% AXIAL - CMF6068K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1W 0.1% AXIAL
CMF6068K000BEBF
RES 68K OHM 1W 0.1% AXIAL CMF6068K000BEBF
RES 68Kohm 1W 0.1% AXIAL

RES 68Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6068K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6068K000BEBF-ND
Through Hole Resistors CMF6068K000BEBF-ND
68 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 68 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1952 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 68 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1952
Cmf60, 68 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1952
CMF60, 68 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 68 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6068K000BEBF CMF6068K000BEBF-ND 42C1952
Product Name RES 68K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 68 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details