Vishay Intertechnology, Inc. RES 681 OHM 1W 1% AXIAL CMF60681R00FKEA

Description
RES 681ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1W 1% AXIAL - CMF60681R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1W 1% AXIAL
CMF60681R00FKEA
RES 681 OHM 1W 1% AXIAL CMF60681R00FKEA
RES 681ohm 1W 1% AXIAL

RES 681ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60681R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60681R00FKEA-ND
Through Hole Resistors CMF60681R00FKEA-ND
681 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60681R00FKEA CMF60681R00FKEA-ND
Product Name RES 681 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details