Vishay Intertechnology, Inc. RES 681 OHM 1W 1% AXIAL CMF60681R00FHR6

Description
RES 681ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1W 1% AXIAL - CMF60681R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1W 1% AXIAL
CMF60681R00FHR6
RES 681 OHM 1W 1% AXIAL CMF60681R00FHR6
RES 681ohm 1W 1% AXIAL

RES 681ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60681R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60681R00FHR6-ND
Through Hole Resistors CMF60681R00FHR6-ND
681 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,681Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1994 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,681Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1994
Resistor,metal Film,681Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1994
Resistor,Metal Film,681Ohms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,681Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60681R00FHR6 CMF60681R00FHR6-ND 42C1994
Product Name RES 681 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,681Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers