Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF60681R00BHWF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF60681R00BHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF60681R00BHWF
Vishay/DaleMetal Film Resistors - CMF60681R00BHWF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf60, 681 Ohm, +/0.1 Percent, 50 Ppm Vishay - 42C1992 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 681 Ohm, +/0.1 Percent, 50 Ppm Vishay
42C1992
Cmf60, 681 Ohm, +/0.1 Percent, 50 Ppm Vishay 42C1992
CMF60, 681 Ohm, +/- 0.1 Percent, 50 ppm

CMF60, 681 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF60681R00BHWF 42C1992
Product Name Vishay/DaleMetal Film Resistors - Cmf60, 681 Ohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers