Vishay Intertechnology, Inc. RES 681K OHM 1W 1% AXIAL CMF60681K00FKEA

Description
RES 681Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 681Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 1W 1% AXIAL - CMF60681K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1W 1% AXIAL
CMF60681K00FKEA
RES 681K OHM 1W 1% AXIAL CMF60681K00FKEA
RES 681Kohm 1W 1% AXIAL

RES 681Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60681K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60681K00FKEA-ND
Through Hole Resistors CMF60681K00FKEA-ND
681 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60681K00FKEA CMF60681K00FKEA-ND
Product Name RES 681K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details