Vishay Intertechnology, Inc. Through Hole Resistors CMF60681K00FHBF

Description
681 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
681 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60681K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60681K00FHBF-ND
Through Hole Resistors CMF60681K00FHBF-ND
681 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

681 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 681K OHM 1W 1% AXIAL - CMF60681K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1W 1% AXIAL
CMF60681K00FHBF
RES 681K OHM 1W 1% AXIAL CMF60681K00FHBF
RES 681Kohm 1W 1% AXIAL

RES 681Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,6.81Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1984 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.81Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1984
Resistor,metal Film,6.81Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1984
Resistor,Metal Film,6.81MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,6.81MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60681K00FHBF-ND CMF60681K00FHBF 42C1984
Product Name Through Hole Resistors RES 681K OHM 1W 1% AXIAL Resistor,metal Film,6.81Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details