Vishay Intertechnology, Inc. Through Hole Resistors CMF60680R00JNR6

Description
680 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
680 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60680R00JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60680R00JNR6-ND
Through Hole Resistors CMF60680R00JNR6-ND
680 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 680 OHM 1W 5% AXIAL - CMF60680R00JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1W 5% AXIAL
CMF60680R00JNR6
RES 680 OHM 1W 5% AXIAL CMF60680R00JNR6
RES 680ohm 1W 5% AXIAL

RES 680ohm 1W 5% AXIAL

Supplier's Site
Resistor,metal Film,680Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 42C1980 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,680Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
42C1980
Resistor,metal Film,680Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 42C1980
Resistor,Metal Film,680Ohms,500WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,680Ohms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60680R00JNR6-ND CMF60680R00JNR6 42C1980
Product Name Through Hole Resistors RES 680 OHM 1W 5% AXIAL Resistor,metal Film,680Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614972-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers